Zener Diode 100V 5W ±5% Through Hole Axial
Zener Diode 100V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 106767-1N5378BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
100V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5378BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5378BRLG can be used for catalog matching and distributor lookup.
DIODE ZENER 100V 5W AXIAL
DIODE ZENER 100V 5W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 6256518 | 6256518P | 1N5378BRLGOSTR-ND | 106767-1N5378BRLG | 287-1N5378BRLG | 1N5378BRLG | 1N5378BRLG |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - 1N5378BRLG | 100V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Do-15 | DO-15; DO-15 | Axial | Tape and Reel | Axial | T-18, Axial | |
| Pin Count | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active |