onsemi Single Zener Diodes 1N5378BG

Description
Zener Diode 100V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 100V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5378BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5378BGOS-ND
Single Zener Diodes 1N5378BGOS-ND
Zener Diode 100V 5W ±5% Through Hole Axial

Zener Diode 100V 5W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5378BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 100 V

5 Watt Surmetic 40 Zener Voltage Regulators 100 V

Supplier's Site Datasheet
Zener Diodes - 7743313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743313
Zener Diodes 7743313
Zener Diode 100V 5% 5W Axial Case017AA

Zener Diode 100V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1035133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1035133
Zener Diodes 1035133
Zener Diode 100V 5% 5W Axial Case017AA

Zener Diode 100V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743313P
Zener Diodes 7743313P
Zener Diode 100V 5% 5W Axial Case017AA

Zener Diode 100V 5% 5W Axial Case017AA

Supplier's Site
Diodes - Zener - Single - 1N5378BG - 905708-1N5378BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5378BG
905708-1N5378BG
Diodes - Zener - Single - 1N5378BG 905708-1N5378BG
Manufacturer: ON Semiconductor Win Source Part Number: 905708-1N5378BG Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 100 V 5 W ±5% Through Hole Axial Package: T-18, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5378 Categories: Discrete Semiconductor Products Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5378BG-ND, 1N5378BGOS

Manufacturer: ON Semiconductor
Win Source Part Number: 905708-1N5378BG
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 100 V 5 W ±5% Through Hole Axial
Package: T-18, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5378
Categories: Discrete Semiconductor Products
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5378BG-ND, 1N5378BGOS

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5378BG
Zener Diodes 1N5378BG
Zener Diodes 100V 5W

Zener Diodes 100V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5378BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5378BG
Discrete Semiconductor Products - Diodes - Zener 1N5378BG
DIODE ZENER 100V 5W AXIAL

DIODE ZENER 100V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5378BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5378BG
Single Zener Diodes 1N5378BG
DIODE ZENER 100V 5W AXIAL

DIODE ZENER 100V 5W AXIAL

Supplier's Site Datasheet
ZEN SUR40 REG 5W 100V -LEAD FREE - 70099719 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 100V -LEAD FREE
70099719
ZEN SUR40 REG 5W 100V -LEAD FREE 70099719
ZEN SUR40 REG 5W 100V -LEAD FREE

ZEN SUR40 REG 5W 100V -LEAD FREE

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5378BGOS-ND 1N5378BG 7743313 7743313P 905708-1N5378BG 1N5378BG 1N5378BG 1N5378BG 70099719
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5378BG Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes ZEN SUR40 REG 5W 100V -LEAD FREE
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active
Package Surmetic 40, Axial Lead Surmetic 40 Surmetic 40 Axial 017AA-2 Axial T-18, Axial Case 17
Pin Count 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data