onsemi Single Zener Diodes 1N5377BRLG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 91 V
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 91 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5377BRLG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 91 V

5 Watt Surmetic 40 Zener Voltage Regulators 91 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5377BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5377BRLGOSCT-ND
Single Zener Diodes 1N5377BRLGOSCT-ND
Zener Diode 91V 5W ±5% Through Hole Axial

Zener Diode 91V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5377BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5377BRLGOSTR-ND
Single Zener Diodes 1N5377BRLGOSTR-ND
Zener Diode 91V 5W ±5% Through Hole Axial

Zener Diode 91V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 6256502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256502P
Zener Diodes 6256502P
91V Zener diode,1N5377B 5W

91V Zener diode,1N5377B 5W

Supplier's Site
Zener Diodes - 6256502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256502
Zener Diodes 6256502
91V Zener diode,1N5377B 5W

91V Zener diode,1N5377B 5W

Supplier's Site
Zener Diodes - 1632334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632334
Zener Diodes 1632334
91V Zener diode,1N5377B 5W

91V Zener diode,1N5377B 5W

Supplier's Site
Diodes - Zener - Single - 1N5377BRLG - 1002278-1N5377BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5377BRLG
1002278-1N5377BRLG
Diodes - Zener - Single - 1N5377BRLG 1002278-1N5377BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002278-1N5377BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 69.2V Voltage - Zener (Nom) (Vz): 91V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002278-1N5377BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 69.2V
Voltage - Zener (Nom) (Vz): 91V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
91V 5W Zener Diode
287-1N5377BRLG
91V 5W Zener Diode 287-1N5377BRLG
91V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5377BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5377BRLG can be used for catalog matching and distributor lookup.

91V 5W Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5377BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5377BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5377BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5377BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5377BRLG
DIODE ZENER 91V 5W AXIAL

DIODE ZENER 91V 5W AXIAL

Supplier's Site
Zener Diode, 91V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi - 50AC8380 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 91V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi
50AC8380
Zener Diode, 91V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi 50AC8380
ZENER DIODE, 91V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:91V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes

ZENER DIODE, 91V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:91V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5377BRLG
Zener Diodes 1N5377BRLG
Zener Diodes 91V 5W

Zener Diodes 91V 5W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5377BRLG 1N5377BRLGOSCT-ND 6256502P 6256502 1002278-1N5377BRLG 287-1N5377BRLG 1N5377BRLG 50AC8380 1N5377BRLG
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5377BRLG 91V 5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 91V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package Surmetic 40, Axial Lead DO-15; DO-15 Do-15 Axial Tape and Reel Axial Axial Leaded 017AA-2
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Unlock Full Specs
to access all available technical data