onsemi Single Zener Diodes 1N5376BRLG

Description
Zener Diode 87V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 87V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5376BRLG-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5376BRLG-ND
Single Zener Diodes 1N5376BRLG-ND
Zener Diode 87V 5W ±5% Through Hole Axial

Zener Diode 87V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5376BRLG - 075024-1N5376BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5376BRLG
075024-1N5376BRLG
Diodes - Zener - Single - 1N5376BRLG 075024-1N5376BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 075024-1N5376BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 66V Voltage - Zener (Nom) (Vz): 87V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075024-1N5376BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 66V
Voltage - Zener (Nom) (Vz): 87V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5376BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5376BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5376BRLG
DIODE ZENER 87V 5W AXIAL

DIODE ZENER 87V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5376BRLG-ND 075024-1N5376BRLG 1N5376BRLG
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5376BRLG Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package Axial Axial
VZ 87 volts 87 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B3V3,115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 3.3 volts
View Details
Zener Diodes - 1219477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details