The 1N53 series is a range of 5 W axial lead Zener voltage regulators in a transfer-molded plastic CASE 017AA package, designed for stable voltage regulation under DC and pulsed conditions. The devices support zener voltages from 3.3 V to 200 V, with a maximum steady-state power dissipation of 5 W at 25 °C and a derating of 40 mW/°C above that temperature. The junction and storage temperature range is -65 °C to +200 °C, and the package is rated for a maximum lead temperature of 260 °C for 10 seconds during soldering. All devices feature an ESD rating of Class 3 (>16 kV) per the Human Body Model and a surge rating of up to 180 W at 8.3 ms. Pb-Free versions are available with a "G" suffix. The package is hermetically sealed with corrosion-resistant exteriors and readily solderable leads, and mounting may be in any position.
87V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, LEAD FREE, PLASTIC, CASE 017AA-01, 2 PIN Product overview: 1N5376BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 87V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 87V, 5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5376BRLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5376BRLG |
| Product Name | 87V 5W Voltage Regulator IC |
| Package Type | Other; Axial |