onsemi Single Zener Diodes 1N5375BG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 82 V
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 82 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5375BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 82 V

5 Watt Surmetic 40 Zener Voltage Regulators 82 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5375BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5375BGOS-ND
Single Zener Diodes 1N5375BGOS-ND
Zener Diode 82V 5W ±5% Through Hole Axial

Zener Diode 82V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 7743319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743319
Zener Diodes 7743319
Zener Diode 82V 5% 5W Axial Case017AA

Zener Diode 82V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743319P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743319P
Zener Diodes 7743319P
Zener Diode 82V 5% 5W Axial Case017AA

Zener Diode 82V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1454112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454112
Zener Diodes 1454112
Zener Diode 82V 5% 5W Axial Case017AA

Zener Diode 82V 5% 5W Axial Case017AA

Supplier's Site
Singapore, Singapore
82V 5W Zener Diode
287-1N5375BG
82V 5W Zener Diode 287-1N5375BG
82V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5375BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5375BG can be used for catalog matching and distributor lookup.

82V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5375BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5375BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5375BG - 132725-1N5375BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5375BG
132725-1N5375BG
Diodes - Zener - Single - 1N5375BG 132725-1N5375BG
Manufacturer: ON Semiconductor Win Source Part Number: 132725-1N5375BG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 62.2V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 132725-1N5375BG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 62.2V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5375BG
Zener Diodes 1N5375BG
Zener Diodes 82V 5W

Zener Diodes 82V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5375BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5375BG
Discrete Semiconductor Products - Diodes - Zener 1N5375BG
DIODE ZENER 82V 5W AXIAL

DIODE ZENER 82V 5W AXIAL

Supplier's Site
ZEN SUR40 REG 5W 82V -LEAD FREE - 70099718 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 82V -LEAD FREE
70099718
ZEN SUR40 REG 5W 82V -LEAD FREE 70099718
ZEN SUR40 REG 5W 82V -LEAD FREE

ZEN SUR40 REG 5W 82V -LEAD FREE

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5375BG 1N5375BGOS-ND 7743319 7743319P 287-1N5375BG 132725-1N5375BG 1N5375BG 1N5375BG 70099718
Product Name Single Zener Diodes Zener Diodes Zener Diodes 82V 5W Zener Diode Diodes - Zener - Single - 1N5375BG Zener Diodes Discrete Semiconductor Products - Diodes - Zener ZEN SUR40 REG 5W 82V -LEAD FREE
Life Cycle Stage Active Active Active
Package Surmetic 40, Axial Lead Surmetic 40 Surmetic 40 Bulk Axial 017AA-2 Axial Case 17
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F)
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data