75V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5374BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5374BRLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002275-1N5374BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Zener Diode, 75V V(Z), 5%, 5W, Silicon, Unidirectional
Zener Diode 75V 5W ±5% Through Hole Axial
Zener Diode 75V 5W ±5% Through Hole Axial
DIODE ZENER 75V 5W AXIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 6256495P | 6256495 | 287-1N5374BRLG | 1002275-1N5374BRLG | 1N5374BRLG | 1N5374BRLGOSCT-ND | 1N5374BRLG | 1N5374BRLG |
| Product Name | Zener Diodes | Zener Diodes | 75V 5W Zener Diode | Diodes - Zener - Single - 1N5374BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Package | Case 017AA | Do-15 | Tape and Reel | Axial | SUR-40 | Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | |||||||
| VZ | 75 volts | 75 volts | 75 volts | |||||
| ZZT | 45 ohms | 45 ohms | 45 ohms |