Manufacturer: ON Semiconductor
Win Source Part Number: 113950-1N5374BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
75V 5W Zener Diode, 5% Tolerance, Axial Product overview: 1N5374BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5374BG can be used for catalog matching and distributor lookup.
5 Watt Surmetic 40 Zener Voltage Regulators 75 V
Zener Diode 75V 5W ±5% Through Hole Axial
Zener Diode 75V 5% 5W Axial Case017AA
Zener Diode 75V 5% 5W Axial Case017AA
Zener Diode 75V 5% 5W Axial Case017AA
Zener Single Diode, 75 V, 5 W, 017AA, 5 %, 2, 200 C RoHS Compliant: Yes
ZEN SUR40 REG 5W 75V -LEAD FREE
DIODE ZENER 75V 5W AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 113950-1N5374BG | 287-1N5374BG | 1N5374BG | 1N5374BGOS-ND | 7743316P | 7743316 | 39K0631 | 70099717 | 1N5374BG | 1N5374BG |
| Product Name | Diodes - Zener - Single - 1N5374BG | 75V 5W Zener Diode | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Single Diode, 75 V, 5 W, 017Aa, 5 %, 2, 200 C Rohs Compliant Onsemi | ZEN SUR40 REG 5W 75V -LEAD FREE | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Package | Axial | Bulk | Surmetic 40, Axial Lead | DO-15; DO-15 | Surmetic 40 | Case 17 | Axial | 017AA-2 | ||
| VZ | 75 volts | 75 volts | 75 volts | |||||||
| ZZT | 45 ohms | 45 ohms | 45 ohms | |||||||
| PD | 5000 milliwatts | 5000 milliwatts | 5000 milliwatts |