Zener Diode 68V 5W ±5% Through Hole Axial
Zener Diode 68V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 1002274-1N5373BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 44 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
68V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5373BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5373BRLG can be used for catalog matching and distributor lookup.
Zener Diode, 68V V(Z), 5%, 5W, Silicon, Unidirectional
DIODE ZENER 68V 5W AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5373BRLGOSCT-ND | 1002274-1N5373BRLG | 287-1N5373BRLG | 1N5373BRLG | 6256473P | 6256473 | 1N5373BRLG | 1N5373BRLG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5373BRLG | 68V 5W Zener Diode | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | Axial | Tape and Reel | SUR-40 | DO-15; DO-15 | Do-15 | 017AA-2 | Axial | |
| VZ | 68 volts | 68 volts | 68 volts | |||||
| ZZT | 44 ohms | 44 ohms | 44 ohms |