onsemi Diodes - Zener - Single - 1N5373BG 1N5373BG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 119766-1N5373BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 119766-1N5373BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5373BG - 119766-1N5373BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5373BG
119766-1N5373BG
Diodes - Zener - Single - 1N5373BG 119766-1N5373BG
Manufacturer: ON Semiconductor Win Source Part Number: 119766-1N5373BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 119766-1N5373BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 44 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - 1N5373BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 68V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 68V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1N5373BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5373BGOS-ND
Single Zener Diodes 1N5373BGOS-ND
Zener Diode 68V 5W ±5% Through Hole Axial

Zener Diode 68V 5W ±5% Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5373BG
Zener Diodes 1N5373BG
Zener Diodes 68V 5W

Zener Diodes 68V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5373BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5373BG
Discrete Semiconductor Products - Diodes - Zener 1N5373BG
DIODE ZENER 68V 5W AXIAL

DIODE ZENER 68V 5W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 119766-1N5373BG 1N5373BG 1N5373BGOS-ND 1N5373BG 1N5373BG
Product Name Diodes - Zener - Single - 1N5373BG Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial SUR-40 017AA-2 Axial
VZ 68 volts 68 volts
ZZT 44 ohms 44 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C4V3,135 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details