The 1N5373B is a 5-watt axial lead Zener voltage regulator with a nominal Zener voltage of 68 V, operating within a tolerance of ±5%. It features a surge rating of up to 180 W at 8.3 ms and an ESD rating exceeding 16 kV per the Human Body Model. The device is housed in a transfer-molded plastic CASE 017AA package with a maximum lead temperature of 260°C for 10 seconds. Junction temperature ranges from −65°C to +200°C, with a maximum steady-state power dissipation of 5 W at 25°C lead temperature and a derating of 40 mW/°C above 25°C. The junction-to-lead thermal resistance is 25 °C/W. The product is available in Pb-Free configurations.
5 Watt Surmetic 40 Zener Voltage Regulators 68 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5373BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 68 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5373BG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5373BG |
| Product Name | Zener 68 V Voltage Regulator IC |
| Package Type | Other; Axial |