onsemi Diodes - Zener - Single - 1N5372BRLG 1N5372BRLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002273-1N5372BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1002273-1N5372BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5372BRLG - 1002273-1N5372BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5372BRLG
1002273-1N5372BRLG
Diodes - Zener - Single - 1N5372BRLG 1002273-1N5372BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002273-1N5372BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 47.1V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 42 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002273-1N5372BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 8008784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008784P
Zener Diodes 8008784P
1N5372BRLG, ZEN SUR40 REG 5W 62V TR

1N5372BRLG, ZEN SUR40 REG 5W 62V TR

Supplier's Site
Zener Diodes - 8008784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008784
Zener Diodes 8008784
1N5372BRLG, ZEN SUR40 REG 5W 62V TR

1N5372BRLG, ZEN SUR40 REG 5W 62V TR

Supplier's Site
Zener Diodes - 1631930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631930
Zener Diodes 1631930
1N5372BRLG, ZEN SUR40 REG 5W 62V TR

1N5372BRLG, ZEN SUR40 REG 5W 62V TR

Supplier's Site
 - 1N5372BRLG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 62 V

5 Watt Surmetic 40 Zener Voltage Regulators 62 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5372BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5372BRLGOSCT-ND
Single Zener Diodes 1N5372BRLGOSCT-ND
Zener Diode 62V 5W ±5% Through Hole Axial

Zener Diode 62V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5372BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5372BRLGOSTR-ND
Single Zener Diodes 1N5372BRLGOSTR-ND
Zener Diode 62V 5W ±5% Through Hole Axial

Zener Diode 62V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5372BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5372BRLG
Single Zener Diodes 1N5372BRLG
DIODE ZENER 62V 5W AXIAL

DIODE ZENER 62V 5W AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5372BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5372BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5372BRLG
DIODE ZENER 62V 5W AXIAL

DIODE ZENER 62V 5W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5372BRLG
Zener Diodes 1N5372BRLG
Zener Diodes 62V 5W

Zener Diodes 62V 5W

Buy Now Datasheet
Zener Diode, 62V, 5W, Axial; Zener Voltage Vz Typ Onsemi - 50AC7589 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 62V, 5W, Axial; Zener Voltage Vz Typ Onsemi
50AC7589
Zener Diode, 62V, 5W, Axial; Zener Voltage Vz Typ Onsemi 50AC7589
ZENER DIODE, 62V, 5W, AXIAL; Zener Voltage Vz Typ:62V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53xxB Series; RoHS Compliant: Yes

ZENER DIODE, 62V, 5W, AXIAL; Zener Voltage Vz Typ:62V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53xxB Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002273-1N5372BRLG 8008784P 8008784 1N5372BRLG 1N5372BRLGOSCT-ND 1N5372BRLG 1N5372BRLG 1N5372BRLG 50AC7589
Product Name Diodes - Zener - Single - 1N5372BRLG Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 62V, 5W, Axial; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package Axial DO-15; DO-15 Do-15 Surmetic 40, Axial Lead Axial Axial 017AA-2 Axial Leaded
VZ 62 volts 62 volts 62 volts 62 volts
ZZT 42 ohms 42 ohms 42 ohms
PD 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details