Manufacturer: ON Semiconductor
Win Source Part Number: 123811-1N5372BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 47.1V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 42 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener Diode 62V 5W ±5% Through Hole Axial
5 Watt Surmetic 40 Zener Voltage Regulators 62 V
DIODE ZENER 62V 5W AXIAL
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 123811-1N5372BG | 1N5372BGOS-ND | 1N5372BG | 1N5372BG | 1N5372BG |
| Product Name | Diodes - Zener - Single - 1N5372BG | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | ||
| Package | Axial | Surmetic 40, Axial Lead | 017AA-2 | Axial | |
| VZ | 62 volts | 62 volts | |||
| ZZT | 42 ohms | 42 ohms |