Zener Diode, 62V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 854343-1N5372B
Features: Zener Diode 62 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5372
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 62V 5W ±5% Through Hole Axial
DIODE ZENER 62V 5W AXIAL
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N5372B | 854343-1N5372B | 1N5372BOS-ND | 1N5372B |
| Product Name | Diodes - Zener - Single - 1N5372B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-15, DO-204AC; DO-15 | Axial | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |