Zener Diode 60V 5W ±5% Through Hole Axial
Zener Diode 60V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 112474-1N5371BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 45.5V
Voltage - Zener (Nom) (Vz): 60V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode, 60V V(Z), 5%, 5W, Silicon, Unidirectional
60V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5371BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5371BRLG can be used for catalog matching and distributor lookup.
DIODE ZENER 60V 5W AXIAL
Zener Single Diode, 60 V, 5 W, T-18, 5 %, 2, 200 C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5371BRLGOSCT-ND | 112474-1N5371BRLG | 1N5371BRLG | 287-1N5371BRLG | 1N5371BRLG | 1N5371BRLG | 94T5959 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5371BRLG | 60V 5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Single Diode, 60 V, 5 W, T-18, 5 %, 2, 200 C Rohs Compliant Onsemi | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Package | Axial | SUR-40 | Tape and Reel | Axial | 017AA-2 | ||
| VZ | 60 volts | 60 volts | 60 volts |