Manufacturer: ON Semiconductor
Win Source Part Number: 1002271-1N5370BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
5 Watt Surmetic 40 Zener Voltage Regulators 56 V
Zener Diode 56V 5W ±5% Through Hole Axial
Zener Diode 56V 5W ±5% Through Hole Axial
ZENER DIODE, 56V, 5W, AXIAL; Zener Voltage Vz Typ:56V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53xxB Series; RoHS Compliant: Yes
DIODE ZENER 56V 5W AXIAL
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002271-1N5370BRLG | 1N5370BRLG | 1N5370BRLGOSTR-ND | 50AC7588 | 1N5370BRLG | 1N5370BRLG |
| Product Name | Diodes - Zener - Single - 1N5370BRLG | Single Zener Diodes | Zener Diode, 56V, 5W, Axial; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | Axial | Surmetic 40, Axial Lead | Axial Leaded | Axial | 017AA-2 | |
| VZ | 56 volts | 56 volts | 56 volts | |||
| ZZT | 35 ohms | 35 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |