The 1N5370B is a 5 W Zener voltage regulator in an axial lead, transfer-molded plastic CASE 017AA package, with a zener voltage of 56 V ±5% at a test current of 35 mA, a maximum impedance of 20 Ω, and a maximum surge current of 2.3 A for an 8.3 ms pulse. It operates within a junction temperature range of -65°C to +200°C, with a maximum steady-state power dissipation of 5 W at a lead temperature of 25°C and a derating of 40 mW/°C above 25°C. The device has an ESD rating of Class 3 (>16 kV) per the Human Body Model and a lead soldering temperature limit of 260°C for 10 seconds. The 'G' suffix indicates a Pb-free package.
5 Watt Surmetic 40 Zener Voltage Regulators 56 V, Surmetic 40, Axial Lead, 1000-BLKBX Product overview: 1N5370BG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 56 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5370BG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5370BG |
| Product Name | Zener 56 V Voltage Regulator IC |
| Package Type | Other; Axial |