Zener Diode 56V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 119638-1N5370BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
DIODE ZENER 56V 5W AXIAL
DIODE ZENER 56V 5W AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5370BGOS-ND | 1869387P | 1869387 | 119638-1N5370BG | 1N5370BG | 1N5370BG | 1N5370BG |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5370BG | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Package | Case 017AA | Case 017aa | Axial | Axial | T-18, Axial | 017AA-2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Pin Count | 2 | ||||||
| Life Cycle Stage | Active | Active |