Zener Diode, 56V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41
Zener Diode 56V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 854342-1N5370B
Features: Zener Diode 56 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5370
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 56V 5W AXIAL
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5370B | 1N5370BOS-ND | 854342-1N5370B | 1N5370B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5370B | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-15, DO-204AC; DO-15 | Axial | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |