onsemi Zener Diodes 1N5369BG

Description
Zener Diode 51V 5% 5W Axial Case017AA
Request a Quote Datasheet
Description
Zener Diode 51V 5% 5W Axial Case017AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7743307 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743307
Zener Diodes 7743307
Zener Diode 51V 5% 5W Axial Case017AA

Zener Diode 51V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743307P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743307P
Zener Diodes 7743307P
Zener Diode 51V 5% 5W Axial Case017AA

Zener Diode 51V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1630835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1630835
Zener Diodes 1630835
Zener Diode 51V 5% 5W Axial Case017AA

Zener Diode 51V 5% 5W Axial Case017AA

Supplier's Site
Single Zener Diodes - 1N5369BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5369BGOS-ND
Single Zener Diodes 1N5369BGOS-ND
Zener Diode 51V 5W ±5% Through Hole Axial

Zener Diode 51V 5W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5369BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 51 V

5 Watt Surmetic 40 Zener Voltage Regulators 51 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5369BG - 1002270-1N5369BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5369BG
1002270-1N5369BG
Diodes - Zener - Single - 1N5369BG 1002270-1N5369BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002270-1N5369BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 38.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 27 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002270-1N5369BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 38.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 27 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5369BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5369BG
Single Zener Diodes 1N5369BG
DIODE ZENER 51V 5W AXIAL

DIODE ZENER 51V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5369BG
Zener Diodes 1N5369BG
Zener Diodes 51V 5W

Zener Diodes 51V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5369BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5369BG
Discrete Semiconductor Products - Diodes - Zener 1N5369BG
DIODE ZENER 51V 5W AXIAL

DIODE ZENER 51V 5W AXIAL

Supplier's Site
ZEN SUR40 REG 5W 51V -LEAD FREE - 70099715 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 51V -LEAD FREE
70099715
ZEN SUR40 REG 5W 51V -LEAD FREE 70099715
ZEN SUR40 REG 5W 51V -LEAD FREE

ZEN SUR40 REG 5W 51V -LEAD FREE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7743307 7743307P 1N5369BGOS-ND 1N5369BG 1002270-1N5369BG 1N5369BG 1N5369BG 1N5369BG 70099715
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1N5369BG Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener ZEN SUR40 REG 5W 51V -LEAD FREE
Package Surmetic 40 DO-15; DO-15 Surmetic 40, Axial Lead Axial T-18, Axial 017AA-2 Axial Case 17
Pin Count 2
RoHS Compliant RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to ? C (-85 to ? F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data