Zener Diode 51V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 854341-1N5369B
Features: Zener Diode 51 V 5 W
Package: Bulk
Part Status: Obsolete
Family Name: 1N5369
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
DIODE ZENER 51V 5W AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5369BOS-ND | 854341-1N5369B | 1N5369B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5369B | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | Axial |