The 1N5368BRLG is a Zener diode from the 1N53 series, designed for voltage regulation applications. It features a nominal Zener voltage of 47V and a maximum power dissipation of 5W. The diode operates within a temperature range of -65°C to 200°C, making it suitable for various environmental conditions. It has a maximum reverse leakage current of 500nA at 35.8V and a maximum Zener impedance of 25 Ohms. The device is packaged in an axial lead configuration, which allows for easy mounting in through-hole applications. Additionally, it is compliant with halogen-free standards and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The product is actively manufactured and has a balanced supply and demand status, making it a reliable choice for engineers seeking a Zener diode for their projects.
5 Watt Surmetic 40 Zener Voltage Regulators 47 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1002269-1N5368BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 25 Ohm
Family Name: 1N5368B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5368B-TR; 1N5368Be3; 1N5368Be3TR; 1N5368B/TR12;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Zener Diode 47V 5W ±5% Through Hole Axial
Zener Diode 47V 5W ±5% Through Hole Axial
DIODE ZENER 47V 5W AXIAL
DIODE ZENER 47V 5W AXIAL
DIODE ZENER 47V 5W AXIAL
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5368BRLG | 1002269-1N5368BRLG | 1N5368BRLGOSTR-ND | 1N5368BRLG | 1N5368BRLG | 1N5368BRLG | 598-1N5368BRLG |
| Product Name | Diodes - Zener - Single - 1N5368BRLG | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | DIODE ZENER 47V 5W AXIAL | |
| Life Cycle Stage | Active | Active | Active | Active | |||
| Package | Surmetic 40, Axial Lead | Axial | 017AA-2 | Axial | T-18, Axial | T-18, Axial | |
| VZ | 47 volts | 47 volts | 47 volts | 47 volts | |||
| ZZT | 25 ohms | 25 ohms | 25 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |