The 1N5368BRLG is a 5 W Zener voltage regulator in an axial lead, transfer-molded plastic CASE 017AA package, rated for a Zener voltage of 47 V with a ±5% tolerance. It has a maximum Zener impedance of 25 Ω at the test current of 25 mA and a maximum surge current of 2.7 A for an 8.3 ms pulse. The device supports an operating and storage junction temperature range from −65°C to +200°C, with a maximum steady-state power dissipation of 5 W at a lead temperature of 25°C and a derating of 40 mW/°C above that point. It is rated ESD Class 3 (>16 kV) per the Human Body Model. The 'G' suffix indicates a Pb-Free package, and the 'RL' suffix indicates tape and reel packaging.
5 Watt Surmetic 40 Zener Voltage Regulators 47 V, Surmetic 40, Axial Lead, 4000-REEL Product overview: 1N5368BRLG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 47 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5368BRLG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5368BRLG |
| Product Name | Zener 47 V Voltage Regulator IC |
| Package Type | Other; Axial |