onsemi Diodes - Zener - Single - 1N5368BRL 1N5368BRL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121948-1N5368BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 1N5368 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 35.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121948-1N5368BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 1N5368 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 35.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5368BRL - 1121948-1N5368BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5368BRL
1121948-1N5368BRL
Diodes - Zener - Single - 1N5368BRL 1121948-1N5368BRL
Manufacturer: ON Semiconductor Win Source Part Number: 1121948-1N5368BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 47V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 25 Ohms Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 1N5368 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 35.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121948-1N5368BRL
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 47V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 25 Ohms
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5368
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 35.8V

Buy Now
Single Zener Diodes - 1N5368BRLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5368BRLOSTR-ND
Single Zener Diodes 1N5368BRLOSTR-ND
Zener Diode 47V 5W ±5% Through Hole Axial

Zener Diode 47V 5W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5368BRL - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 47V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 47V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5368BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5368BRL
Discrete Semiconductor Products - Diodes - Zener 1N5368BRL
DIODE ZENER 47V 5W AXIAL

DIODE ZENER 47V 5W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1121948-1N5368BRL 1N5368BRLOSTR-ND 1N5368BRL 1N5368BRL
Product Name Diodes - Zener - Single - 1N5368BRL Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
VZ 47 volts 47 volts
ZZT 25 ohms 25 ohms
IR 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4737A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers