onsemi 47V 25Ohm 5000mW Zener Diode 1N5368BG

Description
Zener Diode Single 47V 5% 25Ohm 5000mW 2-Pin Case 017AA-01 Box Product overview: 1N5368BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 25Ohm, 5000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 25Ohm, 5000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5368BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 47V 5% 25Ohm 5000mW 2-Pin Case 017AA-01 Box Product overview: 1N5368BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 25Ohm, 5000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 25Ohm, 5000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5368BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47V 25Ohm 5000mW Zener Diode
287-1N5368BG
47V 25Ohm 5000mW Zener Diode 287-1N5368BG
Zener Diode Single 47V 5% 25Ohm 5000mW 2-Pin Case 017AA-01 Box Product overview: 1N5368BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 25Ohm, 5000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 25Ohm, 5000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5368BG can be used for catalog matching and distributor lookup.

Zener Diode Single 47V 5% 25Ohm 5000mW 2-Pin Case 017AA-01 Box Product overview: 1N5368BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 25Ohm, 5000mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 25Ohm, 5000mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5368BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5368BG - 1002268-1N5368BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5368BG
1002268-1N5368BG
Diodes - Zener - Single - 1N5368BG 1002268-1N5368BG
Manufacturer: ON Semiconductor Win Source Part Number: 1002268-1N5368BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 35.8V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 25 Ohm Family Name: 1N5368B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Alternative Parts (Cross-Reference): 1N5368B-TR; 1N5368Be3; 1N5368Be3TR; 1N5368B/TR12; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002268-1N5368BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 25 Ohm
Family Name: 1N5368B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5368B-TR; 1N5368Be3; 1N5368Be3TR; 1N5368B/TR12;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5368BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5368BGOS-ND
Single Zener Diodes 1N5368BGOS-ND
Zener Diode 47V 5W ±5% Through Hole Axial

Zener Diode 47V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 1844888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844888P
Zener Diodes 1844888P
ZEN SUR40 REG 5W 47V

ZEN SUR40 REG 5W 47V

Supplier's Site
Zener Diodes - 1844145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844145
Zener Diodes 1844145
ZEN SUR40 REG 5W 47V

ZEN SUR40 REG 5W 47V

Supplier's Site
Zener Diodes - 1844888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844888
Zener Diodes 1844888
ZEN SUR40 REG 5W 47V

ZEN SUR40 REG 5W 47V

Supplier's Site
 - 1N5368BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 47V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 47V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 47V -LEAD FREE
70099714
ZEN SUR40 REG 5W 47V -LEAD FREE 70099714
ZEN SUR40 REG 5W 47V -LEAD FREE

ZEN SUR40 REG 5W 47V -LEAD FREE

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5368BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5368BG
Discrete Semiconductor Products - Diodes - Zener 1N5368BG
DIODE ZENER 47V 5W AXIAL

DIODE ZENER 47V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5368BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5368BG
Single Zener Diodes 1N5368BG
DIODE ZENER 47V 5W AXIAL

DIODE ZENER 47V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5368BG
Zener Diodes 1N5368BG
Zener Diodes 47V 5W

Zener Diodes 47V 5W

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5368BG 1002268-1N5368BG 1N5368BGOS-ND 1844888P 1844145 1N5368BG 70099714 1N5368BG 1N5368BG 1N5368BG
Product Name 47V 25Ohm 5000mW Zener Diode Diodes - Zener - Single - 1N5368BG Single Zener Diodes Zener Diodes Zener Diodes ZEN SUR40 REG 5W 47V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Bulk Axial Case 017AA Case 017aa SUR-40 Case 17 Axial T-18, Axial 017AA-2
RoHS Compliant RoHS RoHS RoHS
VZ 47 volts 47 volts 47 volts 47 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data