Zener Diode 47V 5W ±5% Through Hole Axial
DIODE ZENER 47V 5W AXIAL
DIODE ZENER 47V 5W AXIAL
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5368BOS-ND | 598-1N5368B | 1N5368B |
| Product Name | Single Zener Diodes | DIODE ZENER 47V 5W AXIAL | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | T-18, Axial | Axial | |
| Pin Count | 2 |