Manufacturer: ON Semiconductor
Win Source Part Number: 135312-1N5367BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 32.7V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Zener Diode 43V 5W ±5% Through Hole Axial
Zener Diode 43V 5W ±5% Through Hole Axial
Zener Diode, 43V V(Z), 5%, 5W, Silicon, Unidirectional
DIODE ZENER 43V 5W AXIAL
ZENER DIODE, 43V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:43V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes
DIODE ZENER 43V 5W AXIAL
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 135312-1N5367BRLG | 1N5367BRLGOSCT-ND | 1N5367BRLG | 1N5367BRLG | 1N5367BRLG | 50AC8377 | 1N5367BRLG |
| Product Name | Diodes - Zener - Single - 1N5367BRLG | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 43V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | Axial | SUR-40 | Axial | 017AA-2 | Axial Leaded | T-18, Axial | |
| VZ | 43 volts | 43 volts | 43 volts | 43 volts | |||
| ZZT | 20 ohms | 20 ohms | 20 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |