onsemi Diodes - Zener - Single - 1N5367BRL 1N5367BRL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 750988-1N5367BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 1N5367 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 32.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 750988-1N5367BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 1N5367 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 32.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5367BRL - 750988-1N5367BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5367BRL
750988-1N5367BRL
Diodes - Zener - Single - 1N5367BRL 750988-1N5367BRL
Manufacturer: ON Semiconductor Win Source Part Number: 750988-1N5367BRL Packaging: Tape and Reel Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 1N5367 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 32.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 750988-1N5367BRL
Packaging: Tape and Reel
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5367
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 32.7V

Buy Now
Single Zener Diodes - 1N5367BRL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5367BRL-ND
Single Zener Diodes 1N5367BRL-ND
Zener Diode 43V 5W ±5% Through Hole Axial

Zener Diode 43V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5367BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5367BRL
Discrete Semiconductor Products - Diodes - Zener 1N5367BRL
DIODE ZENER 43V 5W AXIAL

DIODE ZENER 43V 5W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 750988-1N5367BRL 1N5367BRL-ND 1N5367BRL
Product Name Diodes - Zener - Single - 1N5367BRL Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
VZ 43 volts 43 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers