The 1N5367BRL is a 5-watt axial-lead Zener voltage regulator diode in a plastic CASE 017AA package, designed for voltage regulation in DC circuits. It has a nominal zener voltage of 43 V with a tolerance of ±5%, a maximum zener impedance of 190 Ω at the test current of 20 mA, and a maximum DC zener current of 2.8 A. The device supports a surge current rating of up to 180 W for an 8.3 ms pulse, operates with a junction temperature range of -65°C to +200°C, and features an ESD rating exceeding 16 kV per the Human Body Model. The part is available in a Pb-free package variant and is rated for a maximum steady-state power dissipation of 5 W at 25°C, derating at 40 mW/°C above that temperature. It is packaged in tape and reel format for automated assembly.
43V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, PLASTIC, CASE 017AA-01, 2 PIN Product overview: 1N5367BRL from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 43V, 5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5367BRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5367BRL |
| Product Name | 43V 5W Voltage Regulator IC |
| Package Type | Other; Axial |