onsemi Single Zener Diodes 1N5367BG

Description
Zener Diode, 43V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 43V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5367BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 43V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1N5367BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5367BGOS-ND
Single Zener Diodes 1N5367BGOS-ND
Zener Diode 43V 5W ±5% Through Hole Axial

Zener Diode 43V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 1869374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869374
Zener Diodes 1869374
ON Semiconductor, 1N5367BG

ON Semiconductor, 1N5367BG

Supplier's Site
Zener Diodes - 1869374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869374P
Zener Diodes 1869374P
ON Semiconductor, 1N5367BG

ON Semiconductor, 1N5367BG

Supplier's Site
Zener Diodes - 1868767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868767
Zener Diodes 1868767
ON Semiconductor, 1N5367BG

ON Semiconductor, 1N5367BG

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5367BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5367BG
Discrete Semiconductor Products - Diodes - Zener 1N5367BG
DIODE ZENER 43V 5W AXIAL

DIODE ZENER 43V 5W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5367BG
Zener Diodes 1N5367BG
Zener Diodes 43V 5W

Zener Diodes 43V 5W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5367BG 1N5367BGOS-ND 1869374 1869374P 1N5367BG 1N5367BG
Product Name Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SUR-40 Case 017aa Case 017AA Axial 017AA-2
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Pin Count 2
Unlock Full Specs
to access all available technical data