onsemi Discrete Semiconductor Products - Diodes - Zener - Single 1N5366BG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 39 V
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 39 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5366BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 39 V

5 Watt Surmetic 40 Zener Voltage Regulators 39 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 973916-1N5366BG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
973916-1N5366BG
Discrete Semiconductor Products - Diodes - Zener - Single 973916-1N5366BG
Win Source Part Number: 973916-1N5366BG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 29.7 V Voltage - Zener (Nom) (Vz): 39 V Impedance (Max) (Zzt): 14 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONS1N5366BG,2156- 1N5366BG,1N5366BGOS Base Product Number: 1N5366

Win Source Part Number: 973916-1N5366BG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 29.7 V
Voltage - Zener (Nom) (Vz): 39 V
Impedance (Max) (Zzt): 14 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONS1N5366BG,2156-1N5366BG,1N5366BGOS
Base Product Number: 1N5366

Buy Now Datasheet
Single Zener Diodes - 1N5366BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5366BGOS-ND
Single Zener Diodes 1N5366BGOS-ND
Zener Diode 39V 5W ±5% Through Hole Axial

Zener Diode 39V 5W ±5% Through Hole Axial

Buy Now Datasheet
DIODE ZENER 39V 5W AXIAL - 598-1N5366BG - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 39V 5W AXIAL
598-1N5366BG
DIODE ZENER 39V 5W AXIAL 598-1N5366BG
DIODE ZENER 39V 5W AXIAL

DIODE ZENER 39V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5366BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5366BG
Single Zener Diodes 1N5366BG
DIODE ZENER 39V 5W AXIAL

DIODE ZENER 39V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5366BG
Zener Diodes 1N5366BG
Zener Diodes 39V 5W

Zener Diodes 39V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5366BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5366BG
Discrete Semiconductor Products - Diodes - Zener 1N5366BG
DIODE ZENER 39V 5W AXIAL

DIODE ZENER 39V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5366BG 973916-1N5366BG 1N5366BGOS-ND 598-1N5366BG 1N5366BG 1N5366BG 1N5366BG
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes DIODE ZENER 39V 5W AXIAL Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Surmetic 40, Axial Lead T-18, Axial T-18, Axial T-18, Axial 017AA-2 Axial
VZ 39 volts 39 volts 39 volts 39 volts
ZZT 14 ohms 14 ohms 14 ohms
IR 0.5000 mA 5.00E-4 mA 5.00E-4 mA 500 mA
Unlock Full Specs
to access all available technical data