onsemi Diodes - Zener - Single - 1N5365BRL 1N5365BRL

Description
Zener Diode, 36V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5365BRL - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 36V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5365BRL - 1121942-1N5365BRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5365BRL
1121942-1N5365BRL
Diodes - Zener - Single - 1N5365BRL 1121942-1N5365BRL
Manufacturer: ON Semiconductor Win Source Part Number: 1121942-1N5365BRL Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 36V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Status: Obsolete Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 11 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: 1N5365 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 27.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121942-1N5365BRL
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 36V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5365
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 27.4V

Buy Now
Single Zener Diodes - 1N5365BRLOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5365BRLOSTR-ND
Single Zener Diodes 1N5365BRLOSTR-ND
Zener Diode 36V 5W ±5% Through Hole Axial

Zener Diode 36V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5365BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5365BRL
Discrete Semiconductor Products - Diodes - Zener 1N5365BRL
DIODE ZENER 36V 5W AXIAL

DIODE ZENER 36V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1N5365BRL 1121942-1N5365BRL 1N5365BRLOSTR-ND 1N5365BRL
Product Name Diodes - Zener - Single - 1N5365BRL Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package DO-41, DO-204AL; DO-41 Axial
RoHS Compliant RoHS
VZ 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C15,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers