Zener Diode 36V 5W ±5% Through Hole Axial
Zener Diode, 36V V(Z), 5%, 5W, Silicon, Unidirectional
Zener Diode 36V 5% 5W Axial Case017AA
Zener Diode 36V 5% 5W Axial Case017AA
Manufacturer: ON Semiconductor
Win Source Part Number: 1002267-1N5365BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 36V 5W AXIAL
ZEN SUR40 REG 5W 36V -LEAD FREE
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5365BGOS-ND | 1N5365BG | 7743303P | 1035132 | 1002267-1N5365BG | 1N5365BG | 1N5365BG | 70099713 |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5365BG | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZEN SUR40 REG 5W 36V -LEAD FREE | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | ||||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SUR-40 | DO-15; DO-15 | Surmetic 40 | Axial | 017AA-2 | Axial | Case 17 | |
| RoHS Compliant | RoHS | RoHS | ||||||
| Pin Count | 2 |