onsemi 33V 5W Zener Diode 1N5364BRLG

Description
Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5364BRLG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
33V 5W Zener Diode
287-1N5364BRLG
33V 5W Zener Diode 287-1N5364BRLG
33V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5364BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5364BRLG can be used for catalog matching and distributor lookup.

33V 5W Zener Diode, 5% Tol, Axial Product overview: 1N5364BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5364BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5364BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5364BRLGOSCT-ND
Single Zener Diodes 1N5364BRLGOSCT-ND
Zener Diode 33V 5W ±5% Through Hole Axial

Zener Diode 33V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5364BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5364BRLGOSTR-ND
Single Zener Diodes 1N5364BRLGOSTR-ND
Zener Diode 33V 5W ±5% Through Hole Axial

Zener Diode 33V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5364BRLG - 1002266-1N5364BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5364BRLG
1002266-1N5364BRLG
Diodes - Zener - Single - 1N5364BRLG 1002266-1N5364BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002266-1N5364BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 10 Ohm Family Name: 1N5364B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Alternative Parts (Cross-Reference): 1N5364B-TR; 1N5364B; 1N5364Be3TR; 1N5364BE3/TR12; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002266-1N5364BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 10 Ohm
Family Name: 1N5364B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Alternative Parts (Cross-Reference): 1N5364B-TR; 1N5364B; 1N5364Be3TR; 1N5364BE3/TR12;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 6256467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256467
Zener Diodes 6256467
33V Zener diode,1N5364B 5W

33V Zener diode,1N5364B 5W

Supplier's Site
Zener Diodes - 6256467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256467P
Zener Diodes 6256467P
33V Zener diode,1N5364B 5W

33V Zener diode,1N5364B 5W

Supplier's Site
Zener Diodes - 1787631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787631
Zener Diodes 1787631
33V Zener diode,1N5364B 5W

33V Zener diode,1N5364B 5W

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5364BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5364BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5364BRLG
DIODE ZENER 33V 5W AXIAL

DIODE ZENER 33V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5364BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5364BRLG
Single Zener Diodes 1N5364BRLG
DIODE ZENER 33V 5W AXIAL

DIODE ZENER 33V 5W AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5364BRLG
Zener Diodes 1N5364BRLG
Zener Diodes 33V 5W

Zener Diodes 33V 5W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5364BRLG 287-1N5364BRLG 1N5364BRLGOSCT-ND 1002266-1N5364BRLG 6256467 6256467P 1N5364BRLG 1N5364BRLG 1N5364BRLG
Product Name 33V 5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5364BRLG Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SUR-40 Tape and Reel Axial Do-15 DO-15; DO-15 Axial T-18, Axial 017AA-2
RoHS Compliant RoHS RoHS RoHS
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data