onsemi Diodes - Zener - Single - 1N5364BG 1N5364BG

Description
Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5364BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 33V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5364BG - 135434-1N5364BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5364BG
135434-1N5364BG
Diodes - Zener - Single - 1N5364BG 135434-1N5364BG
Manufacturer: ON Semiconductor Win Source Part Number: 135434-1N5364BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 135434-1N5364BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
33V 5W Zener Diode
287-1N5364BG
33V 5W Zener Diode 287-1N5364BG
33V 5W 5% Zener Diode, Axial Product overview: 1N5364BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5364BG can be used for catalog matching and distributor lookup.

33V 5W 5% Zener Diode, Axial Product overview: 1N5364BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5364BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5364BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5364BGOS-ND
Single Zener Diodes 1N5364BGOS-ND
Zener Diode 33V 5W ±5% Through Hole Axial

Zener Diode 33V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 463369P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463369P
Zener Diodes 463369P
5W Zener V Reg 33V, 1N5364BG

5W Zener V Reg 33V, 1N5364BG

Supplier's Site
Zener Diodes - 463369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463369
Zener Diodes 463369
5W Zener V Reg 33V, 1N5364BG

5W Zener V Reg 33V, 1N5364BG

Supplier's Site
Zener Diodes - 1784826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1784826
Zener Diodes 1784826
5W Zener V Reg 33V, 1N5364BG

5W Zener V Reg 33V, 1N5364BG

Supplier's Site
Diodes >> Zener Diodes - 1N5364BG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5364BG
Diodes >> Zener Diodes 1N5364BG
±5% 31.35V~34.65V 5W 33V Plugin,D3.3xL8.38mm Zener Diodes ROHS

±5% 31.35V~34.65V 5W 33V Plugin,D3.3xL8.38mm Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5364BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5364BG
Discrete Semiconductor Products - Diodes - Zener 1N5364BG
DIODE ZENER 33V 5W AXIAL

DIODE ZENER 33V 5W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5364BG
Zener Diodes 1N5364BG
Zener Diodes 33V 5W

Zener Diodes 33V 5W

Buy Now Datasheet
ZEN SUR40 REG 5W 33V -LEAD FREE - 70099451 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 33V -LEAD FREE
70099451
ZEN SUR40 REG 5W 33V -LEAD FREE 70099451
ZEN SUR40 REG 5W 33V -LEAD FREE

ZEN SUR40 REG 5W 33V -LEAD FREE

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5364BG 135434-1N5364BG 287-1N5364BG 1N5364BGOS-ND 463369P 463369 1N5364BG 1N5364BG 1N5364BG 70099451
Product Name Diodes - Zener - Single - 1N5364BG 33V 5W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes ZEN SUR40 REG 5W 33V -LEAD FREE
Life Cycle Stage Active Active Active
Package SUR-40 Axial Bulk DO-15; DO-15 Do-15 Axial 017AA-2 Case 17
VZ 33 volts 33 volts 33 volts 33 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data