onsemi 30V 5W Zener Diode 1N5363BG

Description
30V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5363BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5363BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5363BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5363BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 5W Zener Diode
287-1N5363BG
30V 5W Zener Diode 287-1N5363BG
30V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5363BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5363BG can be used for catalog matching and distributor lookup.

30V 5W Zener Diode, Axial, 5% Tolerance Product overview: 1N5363BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5363BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N5363BG - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 5W, Silicon, Unidirectional

Zener Diode, 30V V(Z), 5%, 5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5363BG - 1121937-1N5363BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5363BG
1121937-1N5363BG
Diodes - Zener - Single - 1N5363BG 1121937-1N5363BG
Manufacturer: ON Semiconductor Win Source Part Number: 1121937-1N5363BG Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: 1N5363 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 22.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121937-1N5363BG
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 1N5363
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 22.8V

Buy Now
Single Zener Diodes - 1N5363BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5363BGOS-ND
Single Zener Diodes 1N5363BGOS-ND
Zener Diode 30V 5W ±5% Through Hole Axial

Zener Diode 30V 5W ±5% Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5363BG
Zener Diodes 1N5363BG
Zener Diodes 30V 5W

Zener Diodes 30V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5363BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5363BG
Discrete Semiconductor Products - Diodes - Zener 1N5363BG
DIODE ZENER 30V 5W AXIAL

DIODE ZENER 30V 5W AXIAL

Supplier's Site
Diodes >> Zener Diodes - 1N5363BG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5363BG
Diodes >> Zener Diodes 1N5363BG
±5% Single 28.5V~31.5V 5W 30V DO-201 Zener Diodes ROHS

±5% Single 28.5V~31.5V 5W 30V DO-201 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1N5363BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5363BG
Single Zener Diodes 1N5363BG
DIODE ZENER 30V 5W AXIAL

DIODE ZENER 30V 5W AXIAL

Supplier's Site Datasheet
Fort Worth, TX, USA
ZEN SUR40 REG 5W 30V -LEAD FREE
70099712
ZEN SUR40 REG 5W 30V -LEAD FREE 70099712
ZEN SUR40 REG 5W 30V -LEAD FREE

ZEN SUR40 REG 5W 30V -LEAD FREE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5363BG 1N5363BG 1121937-1N5363BG 1N5363BGOS-ND 1N5363BG 1N5363BG 1N5363BG 1N5363BG 70099712
Product Name 30V 5W Zener Diode Diodes - Zener - Single - 1N5363BG Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes ZEN SUR40 REG 5W 30V -LEAD FREE
Package Bulk SUR-40 017AA-2 Axial DO-201 T-18, Axial Case 17
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts 30 volts 30 volts 30 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data