onsemi Single Zener Diodes 1N5362BRLG

Description
Zener Diode 28V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 28V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5362BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5362BRLGOSTR-ND
Single Zener Diodes 1N5362BRLGOSTR-ND
Zener Diode 28V 5W ±5% Through Hole Axial

Zener Diode 28V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5362BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5362BRLGOSCT-ND
Single Zener Diodes 1N5362BRLGOSCT-ND
Zener Diode 28V 5W ±5% Through Hole Axial

Zener Diode 28V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5362BRLG - 1002264-1N5362BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5362BRLG
1002264-1N5362BRLG
Diodes - Zener - Single - 1N5362BRLG 1002264-1N5362BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002264-1N5362BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 21.2V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002264-1N5362BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 21.2V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 6256439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256439P
Zener Diodes 6256439P
28V Zener diode,1N5362B 5W

28V Zener diode,1N5362B 5W

Supplier's Site
Zener Diodes - 6256439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6256439
Zener Diodes 6256439
28V Zener diode,1N5362B 5W

28V Zener diode,1N5362B 5W

Supplier's Site
Zener Diodes - 1632331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632331
Zener Diodes 1632331
28V Zener diode,1N5362B 5W

28V Zener diode,1N5362B 5W

Supplier's Site
 - 1N5362BRLG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 28 V

5 Watt Surmetic 40 Zener Voltage Regulators 28 V

Supplier's Site Datasheet
Singapore, Singapore
28V 5W Zener Diode
287-1N5362BRLG
28V 5W Zener Diode 287-1N5362BRLG
28V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5362BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5362BRLG can be used for catalog matching and distributor lookup.

28V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5362BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5362BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5362BRLG
Zener Diodes 1N5362BRLG
Zener Diodes 28V 5W

Zener Diodes 28V 5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5362BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5362BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5362BRLG
DIODE ZENER 28V 5W AXIAL

DIODE ZENER 28V 5W AXIAL

Supplier's Site
Zener Diode, 28V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi - 50AC8376 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 28V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi
50AC8376
Zener Diode, 28V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi 50AC8376
ZENER DIODE, 28V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:28V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes

ZENER DIODE, 28V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:28V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - 1N5362BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5362BRLG
Single Zener Diodes 1N5362BRLG
DIODE ZENER 28V 5W AXIAL

DIODE ZENER 28V 5W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5362BRLGOSTR-ND 1002264-1N5362BRLG 6256439P 6256439 1N5362BRLG 287-1N5362BRLG 1N5362BRLG 1N5362BRLG 50AC8376 1N5362BRLG
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5362BRLG Zener Diodes Zener Diodes 28V 5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 28V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package Axial DO-15; DO-15 Do-15 Surmetic 40, Axial Lead Tape and Reel 017AA-2 Axial Axial Leaded T-18, Axial
VZ 28 volts 28 volts 28 volts 28 volts 28 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C5V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers