onsemi Discrete Semiconductor Products 1N5362BRLG(28V)

Description
Manufacturer: ON Semiconductor Win Source Part Number: 094655-1N5362BRLG(28 V) Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 094655-1N5362BRLG(28 V) Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 094655-1N5362BRLG(28V) - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
094655-1N5362BRLG(28V)
Discrete Semiconductor Products 094655-1N5362BRLG(28V)
Manufacturer: ON Semiconductor Win Source Part Number: 094655-1N5362BRLG(28 V) Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 094655-1N5362BRLG(28V)
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 094655-1N5362BRLG(28V)
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products