The 1N5362BRL is a 5 W Zener voltage regulator diode in an axial lead, transfer-molded plastic CASE 017AA package, rated for a 28 V nominal Zener voltage with a tolerance of ±5%. It supports a maximum DC Zener current of 3.9 A at 25°C lead temperature, with a maximum surge current of 170 A for an 8.3 ms pulse. The device has a junction temperature range of -65°C to +200°C, and a thermal resistance from junction to lead of 25 °C/W. It meets an ESD rating of Class 3 (>16 kV) per the Human Body Model and is available in a Pb-Free package variant. The cathode is indicated by a polarity band.
28V, 5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, PLASTIC, CASE 017AA-01, 2 PIN Product overview: 1N5362BRL from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 28V, 5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5362BRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5362BRL |
| Product Name | 28V 5W Voltage Regulator IC |
| Package Type | Other; Axial |