onsemi Single Zener Diodes 1N5362BG

Description
5 Watt Surmetic 40 Zener Voltage Regulators 28 V
Request a Quote Datasheet
Description
5 Watt Surmetic 40 Zener Voltage Regulators 28 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5362BG - Rochester Electronics
Newburyport, MA, United States
5 Watt Surmetic 40 Zener Voltage Regulators 28 V

5 Watt Surmetic 40 Zener Voltage Regulators 28 V

Supplier's Site Datasheet
Single Zener Diodes - 1N5362BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5362BGOS-ND
Single Zener Diodes 1N5362BGOS-ND
Zener Diode 28V 5W ±5% Through Hole Axial

Zener Diode 28V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 1869203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869203
Zener Diodes 1869203
ON Semiconductor, 1N5362BG

ON Semiconductor, 1N5362BG

Supplier's Site
Zener Diodes - 1869203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869203P
Zener Diodes 1869203P
ON Semiconductor, 1N5362BG

ON Semiconductor, 1N5362BG

Supplier's Site
Zener Diodes - 1868758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868758
Zener Diodes 1868758
ON Semiconductor, 1N5362BG

ON Semiconductor, 1N5362BG

Supplier's Site
Diodes - Zener - Single - 1N5362BG - 093916-1N5362BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5362BG
093916-1N5362BG
Diodes - Zener - Single - 1N5362BG 093916-1N5362BG
Manufacturer: ON Semiconductor Win Source Part Number: 093916-1N5362BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 21.2V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 093916-1N5362BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 21.2V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5362BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5362BG
Discrete Semiconductor Products - Diodes - Zener 1N5362BG
DIODE ZENER 28V 5W AXIAL

DIODE ZENER 28V 5W AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5362BG 1N5362BGOS-ND 1869203 1869203P 093916-1N5362BG 1N5362BG
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5362BG Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Surmetic 40, Axial Lead Case 017aa DO-15; DO-15 Axial Axial
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Pin Count 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 2467458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details