Zener Diode, 27V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41
Zener Diode 27V 5W ±5% Through Hole Axial
DIODE ZENER 27V 5W AXIAL
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N5361BRL | 1N5361BRLOSTR-ND | 1N5361BRL |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | DO-41, DO-204AL; DO-41 | Axial | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |