27V 5W Zener Diode, 5% Tol, Axial, 3A Product overview: 1N5361BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 5W, 3A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 5W, 3A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5361BG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1002263-1N5361BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode 27V 5W ±5% Through Hole Axial
DIODE ZENER 27V 5W AXIAL
DIODE ZENER 27V 5W AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N5361BG | 1844745P | 1844144 | 1002263-1N5361BG | 1N5361BGOS-ND | 1N5361BG | 1N5361BG | 1N5361BG |
| Product Name | 27V 5W 3A Zener Diode | Zener Diodes | Zener Diodes | Diodes - Zener - Single - 1N5361BG | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | Case 017AA | Case 017aa | Axial | T-18, Axial | 017AA-2 | Axial | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 27 volts | 27 volts | 27 volts | 27 volts | ||||
| ZZT | 5 ohms | 5 ohms | 5 ohms | 5 ohms | ||||
| PD | 5000 milliwatts | 5000 milliwatts |