onsemi Zener Diodes 1N5360BRLG

Description
1N5360BRLG, ZEN SUR40 REG 5W 25V TR
Request a Quote Datasheet
Description
1N5360BRLG, ZEN SUR40 REG 5W 25V TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8008774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008774P
Zener Diodes 8008774P
1N5360BRLG, ZEN SUR40 REG 5W 25V TR

1N5360BRLG, ZEN SUR40 REG 5W 25V TR

Supplier's Site
Zener Diodes - 8008774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008774
Zener Diodes 8008774
1N5360BRLG, ZEN SUR40 REG 5W 25V TR

1N5360BRLG, ZEN SUR40 REG 5W 25V TR

Supplier's Site
Zener Diodes - 1631929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631929
Zener Diodes 1631929
1N5360BRLG, ZEN SUR40 REG 5W 25V TR

1N5360BRLG, ZEN SUR40 REG 5W 25V TR

Supplier's Site
Singapore, Singapore
25V 5W Zener Diode
287-1N5360BRLG
25V 5W Zener Diode 287-1N5360BRLG
25V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5360BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5360BRLG can be used for catalog matching and distributor lookup.

25V 5W Zener Diode, Axial, 5% Tol Product overview: 1N5360BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5360BRLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5360BRLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5360BRLGOSCT-ND
Single Zener Diodes 1N5360BRLGOSCT-ND
Zener Diode 25V 5W ±5% Through Hole Axial

Zener Diode 25V 5W ±5% Through Hole Axial

Buy Now Datasheet
Single Zener Diodes - 1N5360BRLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5360BRLGOSTR-ND
Single Zener Diodes 1N5360BRLGOSTR-ND
Zener Diode 25V 5W ±5% Through Hole Axial

Zener Diode 25V 5W ±5% Through Hole Axial

Buy Now Datasheet
Diodes - Zener - Single - 1N5360BRLG - 1002262-1N5360BRLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5360BRLG
1002262-1N5360BRLG
Diodes - Zener - Single - 1N5360BRLG 1002262-1N5360BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002262-1N5360BRLG Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 19V Voltage - Zener (Nom) (Vz): 25V Impedance (Max) (Zzt): 4 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002262-1N5360BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 19V
Voltage - Zener (Nom) (Vz): 25V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 1N5360BRLG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5360BRLG
Single Zener Diodes 1N5360BRLG
DIODE ZENER 25V 5W AXIAL

DIODE ZENER 25V 5W AXIAL

Supplier's Site Datasheet
Zener Diode, 25V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi - 50AC8375 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 25V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi
50AC8375
Zener Diode, 25V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi 50AC8375
ZENER DIODE, 25V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:25V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes

ZENER DIODE, 25V, 5W, AXIAL LEADED; Zener Voltage Vz Typ:25V; Power Dissipation Pd:5W; Diode Case Style:Axial Leaded; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:Surmetic 1N53 Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5360BRLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5360BRLG
Discrete Semiconductor Products - Diodes - Zener 1N5360BRLG
DIODE ZENER 25V 5W AXIAL

DIODE ZENER 25V 5W AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5360BRLG
Zener Diodes 1N5360BRLG
Zener Diodes 25V 5W

Zener Diodes 25V 5W

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8008774P 8008774 287-1N5360BRLG 1N5360BRLGOSCT-ND 1002262-1N5360BRLG 1N5360BRLG 50AC8375 1N5360BRLG 1N5360BRLG
Product Name Zener Diodes Zener Diodes 25V 5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5360BRLG Single Zener Diodes Zener Diode, 25V, 5W, Axial Leaded; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-15; DO-15 Do-15 Tape and Reel Axial T-18, Axial Axial Leaded Axial 017AA-2
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
VZ 25 volts 25 volts 25 volts 25 volts 25 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data