Win Source Part Number: 1035301-1N5360BG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 19 V
Voltage - Zener (Nom) (Vz): 25 V
Impedance (Max) (Zzt): 4 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N5360BRLG; 1N5357BG; 1N5357BRLG1N5360BG.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 1N5360BGOS,2156-1N53
Base Product Number: 1N5360
Zener Diode 25V 5W ±5% Through Hole Axial
25V 5W Zener Diode, 5% Tol, Axial, 3A Product overview: 1N5360BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 25V, 5W, 3A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 25V, 5W, 3A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5360BG can be used for catalog matching and distributor lookup.
Diode, Zener; 25 V (Nom.); 5 W @ +75C; Case 17-02; 4; 0.5 uA (Max.) @ 19 V, PBF
DIODE ZENER 25V 5W AXIAL
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1035301-1N5360BG | 1N5360BGOS-ND | 221333 | 221333P | 287-1N5360BG | 1N5360BG | 70099659 | 1N5360BG |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diodes | 25V 5W 3A Zener Diode | Zener Diodes | Diode, Zener; 25 V (Nom.); 5 W @ +75C; Case 17-02; 4; 0.5 uA (Max.) @ 19 V, PBF | Discrete Semiconductor Products - Diodes - Zener |
| Package | T-18, Axial | Do-15 | DO-15; DO-15 | Bulk | 017AA-2 | Case 17 | Axial | |
| VZ | 25 volts | 25 volts | 25 volts | |||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | |||||
| IR | 0.5000 mA | 50 mA | 500 mA | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) |