Manufacturer: ON Semiconductor
Win Source Part Number: 126460-1N5359BRLG
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Zener Diode 24V 5W ±5% Through Hole Axial
Zener Diode 24V 5W ±5% Through Hole Axial
Zener Diode, 24V, 5%, 5W, Unidirectional
5W 24V Zener Diode, 5% Tol, Axial, Tape & Reel Product overview: 1N5359BRLG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5W, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5W, 24V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359BRLG can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 5W AXIAL
DIODE ZENER 24V 5W AXIAL
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 126460-1N5359BRLG | 1N5359BRLGOSCT-ND | 1N5359BRLG | 287-1N5359BRLG | 1033919 | 6547640P | 1N5359BRLG | 1N5359BRLG | 1N5359BRLG |
| Product Name | Diodes - Zener - Single - 1N5359BRLG | Single Zener Diodes | 5W 24V Zener Diode | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | Axial | SUR-40 | Tape and Reel | Do-15 | DO-15; DO-15 | T-18, Axial | 017AA-2 | Axial | |
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | |||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms | |||||
| PD | 5000 milliwatts | 5000 milliwatts |