5 Watt Surmetic 40 Zener Voltage Regulators 24 V
Zener Diode 24V 5W ±5% Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 038815-1N5359BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
24V 5W 5% Zener Diode, Axial Product overview: 1N5359BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359BG can be used for catalog matching and distributor lookup.
DIODE ZENER 24V 5W AXIAL
ZEN SUR40 REG 5W 24V -LEAD FREE
DIODE ZENER 24V 5W AXIAL
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5359BG | 1N5359BGOS-ND | 038815-1N5359BG | 287-1N5359BG | 463808 | 1N5359BG | 70099710 | 1N5359BG | 1N5359BG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5359BG | 24V 5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZEN SUR40 REG 5W 24V -LEAD FREE | Single Zener Diodes | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Package | Surmetic 40, Axial Lead | Axial | Bulk | Do-15 | Axial | Case 17 | T-18, Axial | 017AA-2 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to ? C (-85 to ? F) | -65 to 200 C (-85 to 392 F) | |||
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | |||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms |