Zener Diode, 22V V(Z), 5%, 5W, Silicon, Unidirectional
Zener Diode 22V 5W ±5% Through Hole Axial
DIODE ZENER 22V 5W AXIAL
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5358BG | 1N5358BGOS-ND | 1844719 | 1844719P | 1N5358BG | 1N5358BG |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | SUR-40 | Case 017aa | Case 017AA | 017AA-2 | Axial | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Pin Count | 2 |