onsemi 20V 5W Zener Diode 1N5357BG

Description
20V 5W 5% Zener Diode, Axial Product overview: 1N5357BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5357BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V 5W 5% Zener Diode, Axial Product overview: 1N5357BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5357BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5W Zener Diode
287-1N5357BG
20V 5W Zener Diode 287-1N5357BG
20V 5W 5% Zener Diode, Axial Product overview: 1N5357BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5357BG can be used for catalog matching and distributor lookup.

20V 5W 5% Zener Diode, Axial Product overview: 1N5357BG from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5357BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5357BG - 132073-1N5357BG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5357BG
132073-1N5357BG
Diodes - Zener - Single - 1N5357BG 132073-1N5357BG
Manufacturer: ON Semiconductor Win Source Part Number: 132073-1N5357BG Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 15.2V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: Axial Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 132073-1N5357BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1N5357BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5357BGOS-ND
Single Zener Diodes 1N5357BGOS-ND
Zener Diode 20V 5W ±5% Through Hole Axial

Zener Diode 20V 5W ±5% Through Hole Axial

Buy Now Datasheet
Zener Diodes - 7743300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743300P
Zener Diodes 7743300P
Zener Diode 20V 5% 5W Axial Case017AA

Zener Diode 20V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 7743300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7743300
Zener Diodes 7743300
Zener Diode 20V 5% 5W Axial Case017AA

Zener Diode 20V 5% 5W Axial Case017AA

Supplier's Site
Zener Diodes - 1630834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1630834
Zener Diodes 1630834
Zener Diode 20V 5% 5W Axial Case017AA

Zener Diode 20V 5% 5W Axial Case017AA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5357BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5357BG
Discrete Semiconductor Products - Diodes - Zener 1N5357BG
DIODE ZENER 20V 5W AXIAL

DIODE ZENER 20V 5W AXIAL

Supplier's Site
ZEN SUR40 REG 5W 20V -LEAD FREE - 70099709 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 20V -LEAD FREE
70099709
ZEN SUR40 REG 5W 20V -LEAD FREE 70099709
ZEN SUR40 REG 5W 20V -LEAD FREE

ZEN SUR40 REG 5W 20V -LEAD FREE

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5357BG
Zener Diodes 1N5357BG
Zener Diodes 20V 5W

Zener Diodes 20V 5W

Buy Now Datasheet
DIODE ZENER 20V 5W AXIAL - 598-1N5357BG - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 20V 5W AXIAL
598-1N5357BG
DIODE ZENER 20V 5W AXIAL 598-1N5357BG
DIODE ZENER 20V 5W AXIAL

DIODE ZENER 20V 5W AXIAL

Supplier's Site
Single Zener Diodes - 1N5357BG - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5357BG
Single Zener Diodes 1N5357BG
DIODE ZENER 20V 5W AXIAL

DIODE ZENER 20V 5W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5357BG 132073-1N5357BG 1N5357BGOS-ND 7743300P 7743300 1N5357BG 70099709 1N5357BG 598-1N5357BG 1N5357BG
Product Name 20V 5W Zener Diode Diodes - Zener - Single - 1N5357BG Single Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener ZEN SUR40 REG 5W 20V -LEAD FREE Zener Diodes DIODE ZENER 20V 5W AXIAL Single Zener Diodes
Package Bulk Axial DO-15; DO-15 Surmetic 40 Axial Case 17 017AA-2 T-18, Axial T-18, Axial
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
ZZT 3 ohms 3 ohms 3 ohms 3 ohms
PD 5000 milliwatts 5000 milliwatts 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data