onsemi Single Zener Diodes 1N5356BRL

Description
Zener Diode 19V 5W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 19V 5W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5356BRL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5356BRL-ND
Single Zener Diodes 1N5356BRL-ND
Zener Diode 19V 5W ±5% Through Hole Axial

Zener Diode 19V 5W ±5% Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1356293-1N5356BRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1356293-1N5356BRL
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1356293-1N5356BRL
Win Source Part Number: 1356293-1N5356BRL Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Product Status: Obsolete Package / Case: T-18, Axial Supplier Device Package: Axial Base Product Number: 1N5356 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 14.4 V Power - Max: 5 W Voltage - Zener (Nom) (Vz): 19 V Impedance (Max) (Zzt): 3 Ohms

Win Source Part Number: 1356293-1N5356BRL
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Product Status: Obsolete
Package / Case: T-18, Axial
Supplier Device Package: Axial
Base Product Number: 1N5356
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 14.4 V
Power - Max: 5 W
Voltage - Zener (Nom) (Vz): 19 V
Impedance (Max) (Zzt): 3 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5356BRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5356BRL
Discrete Semiconductor Products - Diodes - Zener 1N5356BRL
DIODE ZENER 19V 5W AXIAL

DIODE ZENER 19V 5W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5356BRL-ND 1356293-1N5356BRL 1N5356BRL
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package T-18, Axial Axial
VZ 19 volts 19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1223264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details