onsemi Discrete Semiconductor Products - Diodes - Zener - Single 1N5356B

Description
Win Source Part Number: 1035300-1N5356B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 14.4 V Voltage - Zener (Nom) (Vz): 19 V Impedance (Max) (Zzt): 3 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N5356BOS,2156-1N535 6B-ON,ONSONS1N5356B Base Product Number: 1N5356 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1035300-1N5356B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 14.4 V Voltage - Zener (Nom) (Vz): 19 V Impedance (Max) (Zzt): 3 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N5356BOS,2156-1N535 6B-ON,ONSONS1N5356B Base Product Number: 1N5356 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1035300-1N5356B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035300-1N5356B
Discrete Semiconductor Products - Diodes - Zener - Single 1035300-1N5356B
Win Source Part Number: 1035300-1N5356B Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1,000 Tolerance: ±5% Power - Max: 5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Current - Reverse Leakage @ Vr: 500 nA @ 14.4 V Voltage - Zener (Nom) (Vz): 19 V Impedance (Max) (Zzt): 3 Ohms Mounting Type: Through Hole Package / Case: T-18, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1N5356BOS,2156-1N535 6B-ON,ONSONS1N5356B Base Product Number: 1N5356 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1035300-1N5356B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Power - Max: 5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Current - Reverse Leakage @ Vr: 500 nA @ 14.4 V
Voltage - Zener (Nom) (Vz): 19 V
Impedance (Max) (Zzt): 3 Ohms
Mounting Type: Through Hole
Package / Case: T-18, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 1N5356BOS,2156-1N5356B-ON,ONSONS1N5356B
Base Product Number: 1N5356
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - 1N5356BOS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5356BOS-ND
Single Zener Diodes 1N5356BOS-ND
Zener Diode 19V 5W ±5% Through Hole Axial

Zener Diode 19V 5W ±5% Through Hole Axial

Buy Now Datasheet
 - 1N5356B - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 19V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41

Zener Diode, 19V V(Z), 5%, 5W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5356B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5356B
Discrete Semiconductor Products - Diodes - Zener 1N5356B
DIODE ZENER 19V 5W AXIAL

DIODE ZENER 19V 5W AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1035300-1N5356B 1N5356BOS-ND 1N5356B 1N5356B
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package T-18, Axial DO-41, DO-204AL; DO-41 Axial
VZ 19 volts 19 volts
ZZT 3 ohms 3 ohms
IR 0.5000 mA 500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers